VISHAY INTERTECHNOLOGY, INC.
CRCW080549R9FE3 -- RES 0805 1/8W 1% 49.9 OHM
Vishay Intertechnology, Inc.
RES 0805 1/8W 1% 49.9 OHM
CRCW080549R9FE3
Description
RES 0805 1/8W 1% 49.9ohm
Request a Quote
Email Supplier
Description
RES 0805 1/8W 1% 49.9ohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080549R9FE3 |
|
Product Name
|
RES 0805 1/8W 1% 49.9 OHM |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
16000 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers