VISHAY INTERTECHNOLOGY, INC.
CRCW080549R9F100 -- RES 49.9 OHM 1.0 % 0805S
Vishay Intertechnology, Inc.
RES 49.9 OHM 1.0 % 0805S
CRCW080549R9F100
Description
RES 49.9ohm 1.0 % 0805S
Request a Quote
Email Supplier
Description
RES 49.9ohm 1.0 % 0805S
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080549R9F100 |
|
Product Name
|
RES 49.9 OHM 1.0 % 0805S |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details