Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080549K9DKTAP

Description
49.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080549K9DKTAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080549K9DKTAP-ND
Chip Resistor - Surface Mount CRCW080549K9DKTAP-ND
49.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
THICK FILM,0603,49.9K OHM,0.5%,1/10W,100PPM,SMD,TR - CRCW080549K9DKTAP - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,0603,49.9K OHM,0.5%,1/10W,100PPM,SMD,TR
CRCW080549K9DKTAP
THICK FILM,0603,49.9K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW080549K9DKTAP
THICK FILM,0603,49.9Kohm,0 .5%,1/10W,100PPM,SMD ,TR

THICK FILM,0603,49.9Kohm,0.5%,1/10W,100PPM,SMD,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW080549K9DKTAP-ND CRCW080549K9DKTAP
Product Name Chip Resistor - Surface Mount THICK FILM,0603,49.9K OHM,0.5%,1/10W,100PPM,SMD,TR
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details