Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080548R7FKTA

Description
48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080548R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080548R7FKTA-ND
Chip Resistor - Surface Mount CRCW080548R7FKTA-ND
48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080548R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080548R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080548R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 48R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5183
Res, Thick Film, 48R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5183
RES, THICK FILM, 48R7, 1%, 0.125W, 0805, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 48R7, 1%, 0.125W, 0805, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080548R7FKTA-ND CRCW080548R7FKTA 07J5183
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 48R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details