Vishay Precision Group Chip Resistor - Surface Mount CRCW080548K7FKTA

Description
48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080548K7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080548K7FKTA-ND
Chip Resistor - Surface Mount CRCW080548K7FKTA-ND
48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080548K7FKTA - CRCW080548K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080548K7FKTA
CRCW080548K7FKTA
CRCW080548K7FKTA CRCW080548K7FKTA
CRCW080548K7FKTA

CRCW080548K7FKTA

Supplier's Site
Res, Thick Film, 48K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5186
Res, Thick Film, 48K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5186
RES, THICK FILM, 48K7, 1%, 0.125W, 0805, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 48K7, 1%, 0.125W, 0805, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080548K7FKTA-ND CRCW080548K7FKTA 07J5186
Product Name Chip Resistor - Surface Mount CRCW080548K7FKTA Res, Thick Film, 48K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676198-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details