Vishay Precision Group Chip Resistor - Surface Mount CRCW0805487RFKTA

Description
487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805487RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805487RFKTA-ND
Chip Resistor - Surface Mount CRCW0805487RFKTA-ND
487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805487RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805487RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805487RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 487R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5184
Res, Thick Film, 487R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5184
RES, THICK FILM, 487R, 1%, 0.125W, 0805, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 487R, 1%, 0.125W, 0805, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805487RFKTA-ND CRCW0805487RFKTA 07J5184
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 487R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details