Vishay Precision Group RES 487K OHM 1/8W 1% 0805 SMD CRCW0805487KFKTA

Description
RES 487Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 487Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/8W 1% 0805 SMD - CRCW0805487KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/8W 1% 0805 SMD
CRCW0805487KFKTA
RES 487K OHM 1/8W 1% 0805 SMD CRCW0805487KFKTA
RES 487Kohm 1/8W 1% 0805 SMD

RES 487Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805487KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805487KFKTA-ND
Chip Resistor - Surface Mount CRCW0805487KFKTA-ND
487 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 487K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5187
Res, Thick Film, 487K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5187
RES, THICK FILM, 487K, 1%, 0.125W, 0805, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 487K, 1%, 0.125W, 0805, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805487KFKTA CRCW0805487KFKTA-ND 07J5187
Product Name RES 487K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 487K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 487000 ohms 487000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details