VISHAY INTERTECHNOLOGY, INC.
CRCW08054872FRT1 -- RES, 48.7K OHM, 1%, 1/10W
Vishay Intertechnology, Inc.
RES, 48.7K OHM, 1%, 1/10W
CRCW08054872FRT1
Description
RES, 48.7Kohm, 1%, 1/10W
Request a Quote
Email Supplier
Description
RES, 48.7Kohm, 1%, 1/10W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08054872FRT1 |
|
Product Name
|
RES, 48.7K OHM, 1%, 1/10W |
|
Resistance Range
|
48700 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details