Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 47Kohms 5% CRCW080547K0JNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 47Kohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 47Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 47Kohms 5% - CRCW080547K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 47Kohms 5%
CRCW080547K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 47Kohms 5% CRCW080547K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 47Kohms 5%

Vishay/DaleThick Film Resistors - SMD 1/8watt 47Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080547K0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547K0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080547K0JNEBTR-ND
47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080547K0JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547K0JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080547K0JNEBCT-ND
47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 47K 5% Et5 E3 Rohs Compliant Vishay - 49P1209 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 47K 5% Et5 E3 Rohs Compliant Vishay
49P1209
D12/crcw0805 200 47K 5% Et5 E3 Rohs Compliant Vishay 49P1209
D12/CRCW0805 200 47K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 47K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080547K0JNEB 541-CRCW080547K0JNEBTR-ND 49P1209
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 47Kohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 47K 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers