Vishay Intertechnology, Inc. RES 47K OHM .33W 5% 0805 SMD CRCW080547K0JNEAHP

Description
RES 47Kohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 47Kohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM .33W 5% 0805 SMD - CRCW080547K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM .33W 5% 0805 SMD
CRCW080547K0JNEAHP
RES 47K OHM .33W 5% 0805 SMD CRCW080547K0JNEAHP
RES 47Kohm .33W 5% 0805 SMD

RES 47Kohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47KTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KTADKR-ND
Chip Resistor - Surface Mount 541-47KTADKR-ND
47 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KTATR-ND
Chip Resistor - Surface Mount 541-47KTATR-ND
47 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KTACT-ND
Chip Resistor - Surface Mount 541-47KTACT-ND
47 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080547K0JNEAHP 541-47KTADKR-ND
Product Name RES 47K OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details