Vishay Precision Group RES 47.0K OHM 1/8W 1% 0805 SMD CRCW080547K0FKTA

Description
RES 47.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 47.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/8W 1% 0805 SMD - CRCW080547K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/8W 1% 0805 SMD
CRCW080547K0FKTA
RES 47.0K OHM 1/8W 1% 0805 SMD CRCW080547K0FKTA
RES 47.0Kohm 1/8W 1% 0805 SMD

RES 47.0Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3026-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3026-2-ND
Chip Resistor - Surface Mount 541-3026-2-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3026-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3026-6-ND
Chip Resistor - Surface Mount 541-3026-6-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3026-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3026-1-ND
Chip Resistor - Surface Mount 541-3026-1-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J5176 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J5176
Thick Film Chip Resistor; Resistance Vishay 07J5176
Thick Film Chip Resistor; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, 47Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3075
Res, 47Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3075
RES, 47KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: NO

RES, 47KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080547K0FKTA 541-3026-2-ND 07J5176 33AK3075
Product Name RES 47.0K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Res, 47Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details