Vishay Precision Group Automotive 0.5W 150V Resistor CRCW080547K0FKEAHP

Description
0805 47kR 1% 0.5W Thick Film Resistor, 150V, AEC-Q200 Product overview: CRCW080547K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080547K0FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 47kR 1% 0.5W Thick Film Resistor, 150V, AEC-Q200 Product overview: CRCW080547K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080547K0FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.5W 150V Resistor - 52-CRCW080547K0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.5W 150V Resistor
52-CRCW080547K0FKEAHP
Automotive 0.5W 150V Resistor 52-CRCW080547K0FKEAHP
0805 47kR 1% 0.5W Thick Film Resistor, 150V, AEC-Q200 Product overview: CRCW080547K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080547K0FKEAH P can be used for catalog matching and distributor lookup.

0805 47kR 1% 0.5W Thick Film Resistor, 150V, AEC-Q200 Product overview: CRCW080547K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080547K0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/3watt 47Kohms 1% 100ppm High Power Learn More - CRCW080547K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/3watt 47Kohms 1% 100ppm High Power Learn More
CRCW080547K0FKEAHP
Thick Film Resistors - SMD 1/3watt 47Kohms 1% 100ppm High Power Learn More CRCW080547K0FKEAHP
Thick Film Resistors - SMD 1/3watt 47Kohms 1% 100ppm High Power Learn More

Thick Film Resistors - SMD 1/3watt 47Kohms 1% 100ppm High Power Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-47.0KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KTCT-ND
Chip Resistor - Surface Mount 541-47.0KTCT-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KTTR-ND
Chip Resistor - Surface Mount 541-47.0KTTR-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KTDKR-ND
Chip Resistor - Surface Mount 541-47.0KTDKR-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327246-CRCW080547K0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327246-CRCW080547K0FKEAHP
Resistors - Chip Resistor - Surface Mount 1327246-CRCW080547K0FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1327246-CRCW080547K0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-47.0KTCT,541-47. 0KTDKR,541-47.0KTTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327246-CRCW080547K0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-47.0KTCT,541-47.0KTDKR,541-47.0KTTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4787 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4787
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4787
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0258
Res, 47K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0258
RES, 47K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 47K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080547K0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080547K0FKEAHP
Chip Resistor - Surface Mount CRCW080547K0FKEAHP
RES SMD 47K OHM 1% 1/2W 0805

RES SMD 47K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW080547K0FKEAHP CRCW080547K0FKEAHP 541-47.0KTCT-ND 1327246-CRCW080547K0FKEAHP 41R4787 12AC0258 CRCW080547K0FKEAHP
Product Name Automotive 0.5W 150V Resistor Thick Film Resistors - SMD 1/3watt 47Kohms 1% 100ppm High Power Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Res, 47K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details