Vishay Precision Group Chip Resistor - Surface Mount CRCW0805475RFKTA

Description
RES SMD 475 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 475 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805475RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805475RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805475RFKTADKR-ND
RES SMD 475 OHM 1% 1/8W 0805

RES SMD 475 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805475RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805475RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805475RFKTATR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805475RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805475RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805475RFKTACT-ND
RES SMD 475 OHM 1% 1/8W 0805

RES SMD 475 OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805475RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805475RFKTA
Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805475RFKTA
Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 475R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5178 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5178
Res, Thick Film, 475R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5178
RES, THICK FILM, 475R, 1%, 0.125W, 0805, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 475R, 1%, 0.125W, 0805, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805475RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805475RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0805475RFKTA
RES SMD 475 OHM 1% 1/8W 0805

RES SMD 475 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0805475RFKTADKR-ND CRCW0805475RFKTA 07J5178 CRCW0805475RFKTA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 475R, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
4 suppliers