Vishay Intertechnology, Inc. Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805475RFKEC

Description
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805475RFKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805475RFKEC
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805475RFKEC
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805475RFKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805475RFKEC-ND
Chip Resistor - Surface Mount CRCW0805475RFKEC-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805475RFKEC CRCW0805475RFKEC-ND
Product Name Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details