Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805475RFKEB

Description
RES SMD 475 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 475 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805475RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805475RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805475RFKEBCT-ND
RES SMD 475 OHM 1% 1/8W 0805

RES SMD 475 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805475RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805475RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805475RFKEBTR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805475RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805475RFKEB
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805475RFKEB
Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW0805475RFKEBCT-ND CRCW0805475RFKEB
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 475 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details