Vishay Precision Group Chip Resistor - Surface Mount CRCW0805475RFKEAHP

Description
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805475RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805475RFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0805475RFKEAHPTR-ND
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

475 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805475RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805475RFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0805475RFKEAHPCT-ND
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

475 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805475RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805475RFKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805475RFKEAHPDKR-ND
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

475 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 475 OHM .33W 1% 0805 SMD - CRCW0805475RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM .33W 1% 0805 SMD
CRCW0805475RFKEAHP
RES 475 OHM .33W 1% 0805 SMD CRCW0805475RFKEAHP
RES 475ohm .33W 1% 0805 SMD

RES 475ohm .33W 1% 0805 SMD

Supplier's Site
Crcw0805-Hp 100 475R 1% Et1 E3 Rohs Compliant Vishay - 04Y0753 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805-Hp 100 475R 1% Et1 E3 Rohs Compliant Vishay
04Y0753
Crcw0805-Hp 100 475R 1% Et1 E3 Rohs Compliant Vishay 04Y0753
CRCW0805-HP 100 475R 1% ET1 e3 RoHS Compliant: Yes

CRCW0805-HP 100 475R 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805475RFKEAHPTR-ND CRCW0805475RFKEAHP 04Y0753
Product Name Chip Resistor - Surface Mount RES 475 OHM .33W 1% 0805 SMD Crcw0805-Hp 100 475R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers