Vishay Intertechnology, Inc. RES, 0805, 5%, .1W, 470K CRCW0805474JRT1E3

Description
RES, 0805, 5%, .1W, 470K
Request a Quote
Description
RES, 0805, 5%, .1W, 470K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 5%, .1W, 470K - CRCW0805474JRT1E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 5%, .1W, 470K
CRCW0805474JRT1E3
RES, 0805, 5%, .1W, 470K CRCW0805474JRT1E3
RES, 0805, 5%, .1W, 470K

RES, 0805, 5%, .1W, 470K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805474JRT1E3
Product Name RES, 0805, 5%, .1W, 470K
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details