Vishay Intertechnology, Inc. RES-4.7K, SMT 0805, 1/10W 1% CRCW08054701F

Description
RES-4.7K, SMT 0805, 1/10W 1%
Request a Quote
Description
RES-4.7K, SMT 0805, 1/10W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-4.7K, SMT 0805, 1/10W 1% - CRCW08054701F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-4.7K, SMT 0805, 1/10W 1%
CRCW08054701F
RES-4.7K, SMT 0805, 1/10W 1% CRCW08054701F
RES-4.7K, SMT 0805, 1/10W 1%

RES-4.7K, SMT 0805, 1/10W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054701F
Product Name RES-4.7K, SMT 0805, 1/10W 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details