Vishay Intertechnology, Inc. RES, 464K OHM, 1/10W, 1% CRCW08054643FRT1

Description
RES, 464Kohm, 1/10W, 1%
Request a Quote
Description
RES, 464Kohm, 1/10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 464K OHM, 1/10W, 1% - CRCW08054643FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 464K OHM, 1/10W, 1%
CRCW08054643FRT1
RES, 464K OHM, 1/10W, 1% CRCW08054643FRT1
RES, 464Kohm, 1/10W, 1%

RES, 464Kohm, 1/10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054643FRT1
Product Name RES, 464K OHM, 1/10W, 1%
Resistance Range 464000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details