Vishay Precision Group Thick Film Resistors - SMD 1/8watt 45.3ohms 1% CRCW080545R3FKTA

Description
Thick Film Resistors - SMD 1/8watt 45.3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 45.3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 45.3ohms 1% - CRCW080545R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 45.3ohms 1%
CRCW080545R3FKTA
Thick Film Resistors - SMD 1/8watt 45.3ohms 1% CRCW080545R3FKTA
Thick Film Resistors - SMD 1/8watt 45.3ohms 1%

Thick Film Resistors - SMD 1/8watt 45.3ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080545R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080545R3FKTA-ND
Chip Resistor - Surface Mount CRCW080545R3FKTA-ND
45.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 45.3 Ohm, 125Mw, 1%; Resistance Vishay - 07J5162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 45.3 Ohm, 125Mw, 1%; Resistance Vishay
07J5162
Resistor, Thick Film, 45.3 Ohm, 125Mw, 1%; Resistance Vishay 07J5162
RESISTOR, THICK FILM, 45.3 OHM, 125mW, 1%; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 45.3 OHM, 125mW, 1%; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080545R3FKTA CRCW080545R3FKTA-ND 07J5162
Product Name Thick Film Resistors - SMD 1/8watt 45.3ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 45.3 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers