Vishay Precision Group RES 45.3 OHM 1/8W 1% 0805 SMD CRCW080545R3FKEA

Description
RES 45.3ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 45.3ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/8W 1% 0805 SMD - CRCW080545R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/8W 1% 0805 SMD
CRCW080545R3FKEA
RES 45.3 OHM 1/8W 1% 0805 SMD CRCW080545R3FKEA
RES 45.3ohm 1/8W 1% 0805 SMD

RES 45.3ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-45.3CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3CCT-ND
Chip Resistor - Surface Mount 541-45.3CCT-ND
45.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3CTR-ND
Chip Resistor - Surface Mount 541-45.3CTR-ND
45.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3CDKR-ND
Chip Resistor - Surface Mount 541-45.3CDKR-ND
45.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 45R3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4546
Res, Thick Film, 45R3, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4546
RES, THICK FILM, 45R3, 1%, 0.125W, 0805, REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45R3, 1%, 0.125W, 0805, REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 45R3, 1%, 0.125W, 0805; Resistance Vishay - 53K0271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.125W, 0805; Resistance Vishay
53K0271
Res, Thick Film, 45R3, 1%, 0.125W, 0805; Resistance Vishay 53K0271
RES, THICK FILM, 45R3, 1%, 0.125W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45R3, 1%, 0.125W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080545R3FKEA 541-45.3CCT-ND 42K4546
Product Name RES 45.3 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 45R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details