Vishay Precision Group CRCW080545K3FKEA CRCW080545K3FKEA

Description
CRCW080545K3FKEA
Request a Quote
Description
CRCW080545K3FKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 53K0270, features a resistance value of 45.3 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is packaged in a standard 0805 (2012 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The operating temperature range is from -55 °C to +155 °C, making it versatile for various applications. The product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 53K0270, features a resistance value of 45.3 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is packaged in a standard 0805 (2012 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The operating temperature range is from -55 °C to +155 °C, making it versatile for various applications. The product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
CRCW080545K3FKEA - CRCW080545K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080545K3FKEA
CRCW080545K3FKEA
CRCW080545K3FKEA CRCW080545K3FKEA
CRCW080545K3FKEA

CRCW080545K3FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-45.3KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3KCCT-ND
Chip Resistor - Surface Mount 541-45.3KCCT-ND
45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3KCTR-ND
Chip Resistor - Surface Mount 541-45.3KCTR-ND
45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3KCDKR-ND
Chip Resistor - Surface Mount 541-45.3KCDKR-ND
45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 45K3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4545
Res, Thick Film, 45K3, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4545
RES, THICK FILM, 45K3, 1%, 0.125W, 0805, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45K3, 1%, 0.125W, 0805, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 45K3, 1%, 0.125W, 0805; Resistance Vishay - 53K0270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.125W, 0805; Resistance Vishay
53K0270
Res, Thick Film, 45K3, 1%, 0.125W, 0805; Resistance Vishay 53K0270
RES, THICK FILM, 45K3, 1%, 0.125W, 0805; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45K3, 1%, 0.125W, 0805; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080545K3FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080545K3FKEA
Resistors - Chip Resistor - Surface Mount CRCW080545K3FKEA
RES SMD 45.3K OHM 1% 1/8W 0805

RES SMD 45.3K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080545K3FKEA 541-45.3KCCT-ND 42K4545 CRCW080545K3FKEA
Product Name CRCW080545K3FKEA Chip Resistor - Surface Mount Res, Thick Film, 45K3, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details