Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080544K2FKTB

Description
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080544K2FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080544K2FKTB-ND
Chip Resistor - Surface Mount CRCW080544K2FKTB-ND
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,44.2Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay - 65J2060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,44.2Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
65J2060
Resistor,metal Glaze,44.2Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay 65J2060
Resistor,Metal Glaze,44.2KOhms,150W V,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,44.2KOhms,150WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW080544K2FKTB-ND 65J2060
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,44.2Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details