Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805442KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 442 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 442 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4054 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4054
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4054
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 442 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 442 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4054
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 442 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers