Vishay Intertechnology, Inc. CRCW080543R2FKTA CRCW080543R2FKTA

Description
CRCW080543R2FKTA
Request a Quote Datasheet
Description
CRCW080543R2FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080543R2FKTA - CRCW080543R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080543R2FKTA
CRCW080543R2FKTA
CRCW080543R2FKTA CRCW080543R2FKTA
CRCW080543R2FKTA

CRCW080543R2FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080543R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080543R2FKTA-ND
Chip Resistor - Surface Mount CRCW080543R2FKTA-ND
43.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 43R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5147
Res, Thick Film, 43R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5147
RES, THICK FILM, 43R2, 1%, 0.125W, 0805, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 43R2, 1%, 0.125W, 0805, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080543R2FKTA CRCW080543R2FKTA-ND 07J5147
Product Name CRCW080543R2FKTA Chip Resistor - Surface Mount Res, Thick Film, 43R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers