Vishay Intertechnology, Inc. RES 43 OHM 1/8W 5% 0805 SMD CRCW080543R0JNEA

Description
RES 43ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 43ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1/8W 5% 0805 SMD - CRCW080543R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/8W 5% 0805 SMD
CRCW080543R0JNEA
RES 43 OHM 1/8W 5% 0805 SMD CRCW080543R0JNEA
RES 43ohm 1/8W 5% 0805 SMD

RES 43ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-43ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43ATR-ND
Chip Resistor - Surface Mount 541-43ATR-ND
43 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080543R0JNEA 541-43ATR-ND
Product Name RES 43 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details