Vishay Intertechnology, Inc. RES 43K OHM .33W 5% 0805 SMD CRCW080543K0JNEAHP

Description
RES 43Kohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 43Kohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM .33W 5% 0805 SMD - CRCW080543K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM .33W 5% 0805 SMD
CRCW080543K0JNEAHP
RES 43K OHM .33W 5% 0805 SMD CRCW080543K0JNEAHP
RES 43Kohm .33W 5% 0805 SMD

RES 43Kohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080543K0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080543K0JNEAHP-ND
Chip Resistor - Surface Mount CRCW080543K0JNEAHP-ND
43 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

43 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080543K0JNEAHP CRCW080543K0JNEAHP-ND
Product Name RES 43K OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 43000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD245GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details