Vishay Intertechnology, Inc. RES 430 OHM .33W 5% 0805 SMD CRCW0805430RJNEAHP

Description
RES 430ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 430ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM .33W 5% 0805 SMD - CRCW0805430RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM .33W 5% 0805 SMD
CRCW0805430RJNEAHP
RES 430 OHM .33W 5% 0805 SMD CRCW0805430RJNEAHP
RES 430ohm .33W 5% 0805 SMD

RES 430ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805430RJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805430RJNEAHP-ND
Chip Resistor - Surface Mount CRCW0805430RJNEAHP-ND
430 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805430RJNEAHP CRCW0805430RJNEAHP-ND
Product Name RES 430 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 430 ohms 430 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details