Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 41.2Kohms 1% CRCW080541K2FKEB

Description
Thick Film Resistors - SMD 1/8watt 41.2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 41.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 41.2Kohms 1% - CRCW080541K2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 41.2Kohms 1%
CRCW080541K2FKEB
Thick Film Resistors - SMD 1/8watt 41.2Kohms 1% CRCW080541K2FKEB
Thick Film Resistors - SMD 1/8watt 41.2Kohms 1%

Thick Film Resistors - SMD 1/8watt 41.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080541K2FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080541K2FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080541K2FKEBCT-ND
RES SMD 41.2K OHM 1% 1/8W 0805

RES SMD 41.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080541K2FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080541K2FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080541K2FKEBTR-ND
41.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080541K2FKEB 541-CRCW080541K2FKEBCT-ND
Product Name Thick Film Resistors - SMD 1/8watt 41.2Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details