Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805402RFKTA

Description
RES SMD 402 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 402 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805402RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805402RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805402RFKTADKR-ND
RES SMD 402 OHM 1% 1/8W 0805

RES SMD 402 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805402RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805402RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805402RFKTACT-ND
RES SMD 402 OHM 1% 1/8W 0805

RES SMD 402 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805402RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805402RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805402RFKTATR-ND
402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 402 OHM 1/8W 1% 0805 SMD - CRCW0805402RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/8W 1% 0805 SMD
CRCW0805402RFKTA
RES 402 OHM 1/8W 1% 0805 SMD CRCW0805402RFKTA
RES 402ohm 1/8W 1% 0805 SMD

RES 402ohm 1/8W 1% 0805 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J5129 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J5129
Thick Film Chip Resistor; Resistance Vishay 07J5129
Thick Film Chip Resistor; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805402RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805402RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0805402RFKTA
RES SMD 402 OHM 1% 1/8W 0805

RES SMD 402 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0805402RFKTADKR-ND CRCW0805402RFKTA 07J5129 CRCW0805402RFKTA
Product Name Chip Resistor - Surface Mount RES 402 OHM 1/8W 1% 0805 SMD Thick Film Chip Resistor; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details