Vishay Intertechnology, Inc. RESISTOR - CHIP 0805 SURFACE MOUNT 5% 3.9 OHM CRCW08053R9JRT1

Description
RESISTOR - CHIP 0805 SURFACE MOUNT 5% 3.9ohm
Request a Quote
Description
RESISTOR - CHIP 0805 SURFACE MOUNT 5% 3.9ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR - CHIP 0805 SURFACE MOUNT 5% 3.9 OHM - CRCW08053R9JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR - CHIP 0805 SURFACE MOUNT 5% 3.9 OHM
CRCW08053R9JRT1
RESISTOR - CHIP 0805 SURFACE MOUNT 5% 3.9 OHM CRCW08053R9JRT1
RESISTOR - CHIP 0805 SURFACE MOUNT 5% 3.9ohm

RESISTOR - CHIP 0805 SURFACE MOUNT 5% 3.9ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053R9JRT1
Product Name RESISTOR - CHIP 0805 SURFACE MOUNT 5% 3.9 OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details