Vishay Precision Group Chip Resistor - Surface Mount CRCW08053R92FKTA

Description
3.92 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.92 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053R92FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R92FKTA-ND
Chip Resistor - Surface Mount CRCW08053R92FKTA-ND
3.92 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08053R92FKTA - CRCW08053R92FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053R92FKTA
CRCW08053R92FKTA
CRCW08053R92FKTA CRCW08053R92FKTA
CRCW08053R92FKTA

CRCW08053R92FKTA

Supplier's Site
Resistor, Thick Film, 3.92 Ohm, 125Mw, 1%; Resistance Vishay - 07J5034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.92 Ohm, 125Mw, 1%; Resistance Vishay
07J5034
Resistor, Thick Film, 3.92 Ohm, 125Mw, 1%; Resistance Vishay 07J5034
RESISTOR, THICK FILM, 3.92 OHM, 125mW, 1%; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.92 OHM, 125mW, 1%; Resistance:3.92ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053R92FKTA-ND CRCW08053R92FKTA 07J5034
Product Name Chip Resistor - Surface Mount CRCW08053R92FKTA Resistor, Thick Film, 3.92 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2553FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details