Vishay Intertechnology, Inc. RESISTOR, 0805, 3.32, 1% CRCW08053R32FNEA

Description
RESISTOR, 0805, 3.32, 1%
Request a Quote Datasheet
Description
RESISTOR, 0805, 3.32, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 3.32, 1% - CRCW08053R32FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 3.32, 1%
CRCW08053R32FNEA
RESISTOR, 0805, 3.32, 1% CRCW08053R32FNEA
RESISTOR, 0805, 3.32, 1%

RESISTOR, 0805, 3.32, 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.32CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32CTR-ND
Chip Resistor - Surface Mount 541-3.32CTR-ND
3.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R32FNEA 541-3.32CTR-ND
Product Name RESISTOR, 0805, 3.32, 1% Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers