3.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES 3.3ohm 1/8W 5% 0805 SMD
RES SMD 3.3 OHM 5% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW08053R30JNTA-ND | CRCW08053R30JNTA | CRCW08053R30JNTA |
| Product Name | Chip Resistor - Surface Mount | RES 3.3 OHM 1/8W 5% 0805 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms |