Vishay Intertechnology, Inc. Resistors -Chip Resistor - Surface Mount CRCW08053R30FKEAHP

Description
Manufacturer: Vishay Dale Category: Resistors -Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0805 (2012 Metric) Operating Temperature: -55°C ~ 155°C Supplier Device Package: 0805 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Base Product Number: CRCW0805
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Category: Resistors -Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0805 (2012 Metric) Operating Temperature: -55°C ~ 155°C Supplier Device Package: 0805 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Base Product Number: CRCW0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Dale Category: Resistors -Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0805 (2012 Metric) Operating Temperature: -55°C ~ 155°C Supplier Device Package: 0805 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Base Product Number: CRCW0805

Manufacturer: Vishay Dale
Category: Resistors -Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 0805 (2012 Metric)
Operating Temperature: -55°C ~ 155°C
Supplier Device Package: 0805
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30TTR-ND
Chip Resistor - Surface Mount 541-3.30TTR-ND
3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30TCT-ND
Chip Resistor - Surface Mount 541-3.30TCT-ND
3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30TDKR-ND
Chip Resistor - Surface Mount 541-3.30TDKR-ND
3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 3.3 OHM 2W Resistor - 52-CRCW08053R30FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3 OHM 2W Resistor
52-CRCW08053R30FKEAHP
SMD 3.3 OHM 2W Resistor 52-CRCW08053R30FKEAHP
RES SMD 3.3 OHM 1% 1/2W 0805 Product overview: CRCW08053R30FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053R30FKEAH P can be used for catalog matching and distributor lookup.

RES SMD 3.3 OHM 1% 1/2W 0805 Product overview: CRCW08053R30FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053R30FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3.30 OHM .33W 1% 0805 SMD - CRCW08053R30FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM .33W 1% 0805 SMD
CRCW08053R30FKEAHP
RES 3.30 OHM .33W 1% 0805 SMD CRCW08053R30FKEAHP
RES 3.30ohm .33W 1% 0805 SMD

RES 3.30ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R30FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053R30FKEAHP
Chip Resistor - Surface Mount CRCW08053R30FKEAHP
RES SMD 3.3 OHM 1% 1/2W 0805

RES SMD 3.3 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Res, Aec-Q200, 3R3, 1%, 0.5W, 0805 Rohs Compliant Vishay - 84AH5278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R3, 1%, 0.5W, 0805 Rohs Compliant Vishay
84AH5278
Res, Aec-Q200, 3R3, 1%, 0.5W, 0805 Rohs Compliant Vishay 84AH5278
RES, AEC-Q200, 3R3, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 3R3, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-3.30TTR-ND 52-CRCW08053R30FKEAHP CRCW08053R30FKEAHP CRCW08053R30FKEAHP 84AH5278
Product Name Resistors -Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 3.3 OHM 2W Resistor RES 3.30 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 3R3, 1%, 0.5W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details