Vishay Precision Group RES 3.30 OHM 1/8W 1% 0805 SMD CRCW08053R30FKEA

Description
RES 3.30ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.30ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30 OHM 1/8W 1% 0805 SMD - CRCW08053R30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM 1/8W 1% 0805 SMD
CRCW08053R30FKEA
RES 3.30 OHM 1/8W 1% 0805 SMD CRCW08053R30FKEA
RES 3.30ohm 1/8W 1% 0805 SMD

RES 3.30ohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 607687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607687
Surface Mount Resistors 607687
D12/CRCW0805 100 3R3 1% ET1 E3

D12/CRCW0805 100 3R3 1% ET1 E3

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30CCCT-ND
Chip Resistor - Surface Mount 541-3.30CCCT-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30CCTR-ND
Chip Resistor - Surface Mount 541-3.30CCTR-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30CCDKR-ND
Chip Resistor - Surface Mount 541-3.30CCDKR-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08053R30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053R30FKEA
Chip Resistor - Surface Mount CRCW08053R30FKEA
RES SMD 3.3 OHM 1% 1/8W 0805

RES SMD 3.3 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 3R3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 83R8252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
83R8252
Res, Thick Film, 3R3, 1%, 0.125W, 0805, Reel; Resistance Vishay 83R8252
RES, THICK FILM, 3R3, 1%, 0.125W, 0805, REEL; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R3, 1%, 0.125W, 0805, REEL; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R3, 1%, 0.125W, 0805; Resistance Vishay - 11J7895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 1%, 0.125W, 0805; Resistance Vishay
11J7895
Res, Thick Film, 3R3, 1%, 0.125W, 0805; Resistance Vishay 11J7895
RES, THICK FILM, 3R3, 1%, 0.125W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3R3, 1%, 0.125W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW08053R30FKEA 607687 541-3.30CCCT-ND CRCW08053R30FKEA 83R8252 11J7895
Product Name RES 3.30 OHM 1/8W 1% 0805 SMD Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 3R3, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 3R3, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details