Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053R09FKTA

Description
3.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053R09FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R09FKTA-ND
Chip Resistor - Surface Mount CRCW08053R09FKTA-ND
3.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 3.09 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW08053R09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 3.09 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW08053R09FKTA
Res Thick Film 0805 3.09 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08053R09FKTA
Res Thick Film 0805 3.09 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 3.09 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08053R09FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08053R09FKTA
Resistors - Chip Resistor - Surface Mount CRCW08053R09FKTA
RES SMD 3.09 OHM 1% 1/8W 0805

RES SMD 3.09 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW08053R09FKTA-ND CRCW08053R09FKTA CRCW08053R09FKTA
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 3.09 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 3.09 ohms 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details