Vishay Intertechnology, Inc. RES 3.01 OHM .33W 1% 0805 SMD CRCW08053R01FKEAHP

Description
RES 3.01ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.01ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM .33W 1% 0805 SMD - CRCW08053R01FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM .33W 1% 0805 SMD
CRCW08053R01FKEAHP
RES 3.01 OHM .33W 1% 0805 SMD CRCW08053R01FKEAHP
RES 3.01ohm .33W 1% 0805 SMD

RES 3.01ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R01FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R01FKEAHP-ND
Chip Resistor - Surface Mount CRCW08053R01FKEAHP-ND
3.01 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.01 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R01FKEAHP CRCW08053R01FKEAHP-ND
Product Name RES 3.01 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers