Vishay Precision Group RES 3.9M OHM 1/8W 5% 0805 SMD CRCW08053M90JNEA

Description
RES 3.9Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 3.9Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1/8W 5% 0805 SMD - CRCW08053M90JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/8W 5% 0805 SMD
CRCW08053M90JNEA
RES 3.9M OHM 1/8W 5% 0805 SMD CRCW08053M90JNEA
RES 3.9Mohm 1/8W 5% 0805 SMD

RES 3.9Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08053M90JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053M90JNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08053M90JNEATR-ND
3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053M90JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053M90JNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08053M90JNEADKR-ND
3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053M90JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053M90JNEACT-ND
Chip Resistor - Surface Mount 541-CRCW08053M90JNEACT-ND
3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M9, 5%, 0.125W, 0805; Resistance Vishay - 59M6886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 5%, 0.125W, 0805; Resistance Vishay
59M6886
Res, Thick Film, 3M9, 5%, 0.125W, 0805; Resistance Vishay 59M6886
RES, THICK FILM, 3M9, 5%, 0.125W, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3M9, 5%, 0.125W, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053M90JNEA 541-CRCW08053M90JNEATR-ND 59M6886
Product Name RES 3.9M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M9, 5%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3.90E6 ohms 3.90E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details