Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053M74FKTA

Description
3.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053M74FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M74FKTA-ND
Chip Resistor - Surface Mount CRCW08053M74FKTA-ND
3.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.74M OHM 1/8W 1% 0805 SMD - CRCW08053M74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74M OHM 1/8W 1% 0805 SMD
CRCW08053M74FKTA
RES 3.74M OHM 1/8W 1% 0805 SMD CRCW08053M74FKTA
RES 3.74Mohm 1/8W 1% 0805 SMD

RES 3.74Mohm 1/8W 1% 0805 SMD

Supplier's Site
Resistor, Thick Film, 3.74Mohm, 125Mw, 1%; Resistance Vishay - 07J5105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.74Mohm, 125Mw, 1%; Resistance Vishay
07J5105
Resistor, Thick Film, 3.74Mohm, 125Mw, 1%; Resistance Vishay 07J5105
RESISTOR, THICK FILM, 3.74MOHM, 125mW, 1%; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.74MOHM, 125mW, 1%; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053M74FKTA-ND CRCW08053M74FKTA 07J5105
Product Name Chip Resistor - Surface Mount RES 3.74M OHM 1/8W 1% 0805 SMD Resistor, Thick Film, 3.74Mohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176760-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details