Vishay Precision Group Thick Film Resistors - SMD 1/8watt 3.32Mohms 1% CRCW08053M32FKEA

Description
Thick Film Resistors - SMD 1/8watt 3.32Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.32Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.32Mohms 1% - CRCW08053M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.32Mohms 1%
CRCW08053M32FKEA
Thick Film Resistors - SMD 1/8watt 3.32Mohms 1% CRCW08053M32FKEA
Thick Film Resistors - SMD 1/8watt 3.32Mohms 1%

Thick Film Resistors - SMD 1/8watt 3.32Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.32MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MCCT-ND
Chip Resistor - Surface Mount 541-3.32MCCT-ND
3.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MCDKR-ND
Chip Resistor - Surface Mount 541-3.32MCDKR-ND
3.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MCTR-ND
Chip Resistor - Surface Mount 541-3.32MCTR-ND
3.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M32, 1%, 0.125W, 0805; Resistance Vishay - 51P0406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M32, 1%, 0.125W, 0805; Resistance Vishay
51P0406
Res, Thick Film, 3M32, 1%, 0.125W, 0805; Resistance Vishay 51P0406
RES, THICK FILM, 3M32, 1%, 0.125W, 0805; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M32, 1%, 0.125W, 0805; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M32, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3716
Res, Thick Film, 3M32, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3716
RES, THICK FILM, 3M32, 1%, 0.125W, 0805, REEL; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M32, 1%, 0.125W, 0805, REEL; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M32FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053M32FKEA
Chip Resistor - Surface Mount CRCW08053M32FKEA
RES SMD 3.32M OHM 1% 1/8W 0805

RES SMD 3.32M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08053M32FKEA 541-3.32MCCT-ND 51P0406 CRCW08053M32FKEA
Product Name Thick Film Resistors - SMD 1/8watt 3.32Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 3M32, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3.32E6 ohms 3.32E6 ohms 0.0033 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details