Vishay Precision Group CRCW08053M24FKEA CRCW08053M24FKEA

Description
CRCW08053M24FKEA
Request a Quote Datasheet
Description
CRCW08053M24FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08053M24FKEA - CRCW08053M24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053M24FKEA
CRCW08053M24FKEA
CRCW08053M24FKEA CRCW08053M24FKEA
CRCW08053M24FKEA

CRCW08053M24FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.24MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24MCTR-ND
Chip Resistor - Surface Mount 541-3.24MCTR-ND
3.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24MCCT-ND
Chip Resistor - Surface Mount 541-3.24MCCT-ND
3.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24MCDKR-ND
Chip Resistor - Surface Mount 541-3.24MCDKR-ND
3.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08053M24FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08053M24FKEA
Resistors - Chip Resistor - Surface Mount CRCW08053M24FKEA
RES SMD 3.24M OHM 1% 1/8W 0805

RES SMD 3.24M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 3M24, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M24, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0117
Res, Thick Film, 3M24, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0117
RES, THICK FILM, 3M24, 1%, 0.125W, 0805, REEL; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M24, 1%, 0.125W, 0805, REEL; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08053M24FKEA 541-3.24MCTR-ND CRCW08053M24FKEA 53K0117
Product Name CRCW08053M24FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3M24, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details