Vishay Intertechnology, Inc. CRCW08053M16FKTA CRCW08053M16FKTA

Description
CRCW08053M16FKTA
Request a Quote Datasheet
Description
CRCW08053M16FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08053M16FKTA - CRCW08053M16FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053M16FKTA
CRCW08053M16FKTA
CRCW08053M16FKTA CRCW08053M16FKTA
CRCW08053M16FKTA

CRCW08053M16FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M16FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M16FKTA-ND
Chip Resistor - Surface Mount CRCW08053M16FKTA-ND
3.16 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053M16FKTA CRCW08053M16FKTA-ND
Product Name CRCW08053M16FKTA Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567725P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details