RES 3.01Mohm 1/8W 1% 0805 SMD
3.01 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 3.01MOHM, 125mW, 1%, FULL REEL; Resistance:3.01Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW08053M01FKTA | CRCW08053M01FKTA-ND | 07J5046 |
| Product Name | RES 3.01M OHM 1/8W 1% 0805 SMD | Chip Resistor - Surface Mount | Resistor, Thick Film, 3.01Mohm, 125Mw, 1%, Full Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 3.01E6 ohms | 3.01E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |