RES 3.00Mohm 1/8W 1% 0805 SMD
3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
CRCW0805 3M 1% 100 RT1 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW08053M00FKTA | CRCW08053M00FKTA-ND | 49P0846 |
| Product Name | RES 3.00M OHM 1/8W 1% 0805 SMD | Chip Resistor - Surface Mount | Crcw0805 3M 1% 100 Rt1 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805 |
| Resistance Range | 3.00E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |