Vishay Precision Group RES 3.9K OHM 1/8W 5% 0805 SMD CRCW08053K90JNEA

Description
RES 3.9Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 3.9Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/8W 5% 0805 SMD - CRCW08053K90JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/8W 5% 0805 SMD
CRCW08053K90JNEA
RES 3.9K OHM 1/8W 5% 0805 SMD CRCW08053K90JNEA
RES 3.9Kohm 1/8W 5% 0805 SMD

RES 3.9Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.9KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9KATR-ND
Chip Resistor - Surface Mount 541-3.9KATR-ND
3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9KADKR-ND
Chip Resistor - Surface Mount 541-3.9KADKR-ND
3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9KACT-ND
Chip Resistor - Surface Mount 541-3.9KACT-ND
3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K9, 5%, 0.125W, 0805; Resistance Vishay - 72M6856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.125W, 0805; Resistance Vishay
72M6856
Res, Thick Film, 3K9, 5%, 0.125W, 0805; Resistance Vishay 72M6856
RES, THICK FILM, 3K9, 5%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K9, 5%, 0.125W, 0805, Reel; Resistance Vishay - 23K2532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.125W, 0805, Reel; Resistance Vishay
23K2532
Res, Thick Film, 3K9, 5%, 0.125W, 0805, Reel; Resistance Vishay 23K2532
RES, THICK FILM, 3K9, 5%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K90JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K90JNEA
Chip Resistor - Surface Mount CRCW08053K90JNEA
RES SMD 3.9K OHM 5% 1/8W 0805

RES SMD 3.9K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08053K90JNEA 541-3.9KATR-ND 72M6856 23K2532 CRCW08053K90JNEA
Product Name RES 3.9K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K9, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 3K9, 5%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623036-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details