Vishay Precision Group CRCW08053K90FKEA CRCW08053K90FKEA

Description
CRCW08053K90FKEA
Request a Quote Datasheet
Description
CRCW08053K90FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08053K90FKEA - CRCW08053K90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053K90FKEA
CRCW08053K90FKEA
CRCW08053K90FKEA CRCW08053K90FKEA
CRCW08053K90FKEA

CRCW08053K90FKEA

Supplier's Site
Surface Mount Resistors - 6791377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791377
Surface Mount Resistors 6791377
Vishay CRCW08053K90FKEA

Vishay CRCW08053K90FKEA

Supplier's Site
Surface Mount Resistors - 6791377P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791377P
Surface Mount Resistors 6791377P
Vishay CRCW08053K90FKEA

Vishay CRCW08053K90FKEA

Supplier's Site
Surface Mount Resistors - 1825318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825318
Surface Mount Resistors 1825318
Vishay CRCW08053K90FKEA

Vishay CRCW08053K90FKEA

Supplier's Site
Surface Mount Resistors - 1694679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694679
Surface Mount Resistors 1694679
Vishay CRCW08053K90FKEA

Vishay CRCW08053K90FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.90KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KCTR-ND
Chip Resistor - Surface Mount 541-3.90KCTR-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KCCT-ND
Chip Resistor - Surface Mount 541-3.90KCCT-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KCDKR-ND
Chip Resistor - Surface Mount 541-3.90KCDKR-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08053K90FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K90FKEA
Chip Resistor - Surface Mount CRCW08053K90FKEA
RES SMD 3.9K OHM 1% 1/8W 0805

RES SMD 3.9K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Vishay - 53K0108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Vishay
53K0108
Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Vishay 53K0108
RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4452
Res, Thick Film, 3K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4452
RES, THICK FILM, 3K9, 1%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4621 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4621
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4621
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW08053K90FKEA 6791377 6791377P 541-3.90KCTR-ND CRCW08053K90FKEA 53K0108 42K4452 27W4621
Product Name CRCW08053K90FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 3K9, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details