Vishay Precision Group Thick Film Resistors - SMD 1/8watt 3.83Kohms 1% 100ppm CRCW08053K83FKEA

Description
Thick Film Resistors - SMD 1/8watt 3.83Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.83Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.83Kohms 1% 100ppm - CRCW08053K83FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.83Kohms 1% 100ppm
CRCW08053K83FKEA
Thick Film Resistors - SMD 1/8watt 3.83Kohms 1% 100ppm CRCW08053K83FKEA
Thick Film Resistors - SMD 1/8watt 3.83Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 3.83Kohms 1% 100ppm

Supplier's Site
Surface Mount Resistors - 6791373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791373
Surface Mount Resistors 6791373
Vishay CRCW08053K83FKEA

Vishay CRCW08053K83FKEA

Supplier's Site
Surface Mount Resistors - 6791373P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791373P
Surface Mount Resistors 6791373P
Vishay CRCW08053K83FKEA

Vishay CRCW08053K83FKEA

Supplier's Site
Surface Mount Resistors - 1825491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825491
Surface Mount Resistors 1825491
Vishay CRCW08053K83FKEA

Vishay CRCW08053K83FKEA

Supplier's Site
Surface Mount Resistors - 1694677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694677
Surface Mount Resistors 1694677
Vishay CRCW08053K83FKEA

Vishay CRCW08053K83FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.83KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KCCT-ND
Chip Resistor - Surface Mount 541-3.83KCCT-ND
3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KCDKR-ND
Chip Resistor - Surface Mount 541-3.83KCDKR-ND
3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KCTR-ND
Chip Resistor - Surface Mount 541-3.83KCTR-ND
3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K83, 1%, 0.125W, 0805; Resistance Vishay - 53K0107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K83, 1%, 0.125W, 0805; Resistance Vishay
53K0107
Res, Thick Film, 3K83, 1%, 0.125W, 0805; Resistance Vishay 53K0107
RES, THICK FILM, 3K83, 1%, 0.125W, 0805; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K83, 1%, 0.125W, 0805; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08053K83FKEA 6791373 6791373P 541-3.83KCCT-ND 53K0107
Product Name Thick Film Resistors - SMD 1/8watt 3.83Kohms 1% 100ppm Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 3K83, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3830 ohms 3830 ohms 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176067-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms
View Details
3 suppliers