Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW08053K74FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327143-CRCW08053K74 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.74 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 3K74 1% ET1 E3,541-3.74KCDKR,541 -3.74KCCT,541-3.74KC TR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327143-CRCW08053K74 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.74 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 3K74 1% ET1 E3,541-3.74KCDKR,541 -3.74KCCT,541-3.74KC TR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327143-CRCW08053K74FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327143-CRCW08053K74FKEA
Resistors - Chip Resistor - Surface Mount 1327143-CRCW08053K74FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327143-CRCW08053K74 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.74 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 3K74 1% ET1 E3,541-3.74KCDKR,541 -3.74KCCT,541-3.74KC TR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327143-CRCW08053K74FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.74 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 3K74 1% ET1 E3,541-3.74KCDKR,541-3.74KCCT,541-3.74KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74KCDKR-ND
Chip Resistor - Surface Mount 541-3.74KCDKR-ND
3.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74KCCT-ND
Chip Resistor - Surface Mount 541-3.74KCCT-ND
3.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74KCTR-ND
Chip Resistor - Surface Mount 541-3.74KCTR-ND
3.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3.74kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW08053K74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.74kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW08053K74FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.74kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08053K74FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.74kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.74kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Automotive SMD 0.125W 8W Resistor - 52-CRCW08053K74FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.125W 8W Resistor
52-CRCW08053K74FKEA
Automotive SMD 0.125W 8W Resistor 52-CRCW08053K74FKEA
Res Thick Film 0805 3.74K Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Automotive Product overview: CRCW08053K74FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K74FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 3.74K Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Automotive Product overview: CRCW08053K74FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K74FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3K74, 1%, 0.125W, 0805; Resistance Vishay - 53K0106 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.125W, 0805; Resistance Vishay
53K0106
Res, Thick Film, 3K74, 1%, 0.125W, 0805; Resistance Vishay 53K0106
RES, THICK FILM, 3K74, 1%, 0.125W, 0805; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.125W, 0805; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K74, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4450
Res, Thick Film, 3K74, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4450
RES, THICK FILM, 3K74, 1%, 0.125W, 0805, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.125W, 0805, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1327143-CRCW08053K74FKEA 541-3.74KCDKR-ND CRCW08053K74FKEA 52-CRCW08053K74FKEA 53K0106
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3.74kohm; Resistance Tolerance: 1%; Power Rating:0... Automotive SMD 0.125W 8W Resistor Res, Thick Film, 3K74, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 3740 ohms 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers