Vishay Precision Group Chip Resistor - Surface Mount CRCW08053K65FKTA

Description
3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08053K65FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K65FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08053K65FKTATR-ND
3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K65FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K65FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08053K65FKTADKR-ND
RES SMD 3.65K OHM 1% 1/8W 0805

RES SMD 3.65K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K65FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K65FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08053K65FKTACT-ND
RES SMD 3.65K OHM 1% 1/8W 0805

RES SMD 3.65K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW08053K65FKTA - CRCW08053K65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053K65FKTA
CRCW08053K65FKTA
CRCW08053K65FKTA CRCW08053K65FKTA
CRCW08053K65FKTA

CRCW08053K65FKTA

Supplier's Site
Res, Thick Film, 3K65, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5097 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5097
Res, Thick Film, 3K65, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5097
RES, THICK FILM, 3K65, 1%, 0.125W, 0805, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K65, 1%, 0.125W, 0805, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08053K65FKTATR-ND CRCW08053K65FKTA 07J5097
Product Name Chip Resistor - Surface Mount CRCW08053K65FKTA Res, Thick Film, 3K65, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details